RS Components, Ltd. Hinges 2834063

Description
Screw-on polycarbonate hinge,60x60x8mm
Request a Quote
Description
Screw-on polycarbonate hinge,60x60x8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2834063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2834063
Hinges 2834063
Screw-on polycarbonate hinge,60x60x8mm

Screw-on polycarbonate hinge,60x60x8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2834063
Product Name Hinges
Hinge Type Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 188929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.4528 inch (11.5 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 2702916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Hinges - 9174377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details