RS Components, Ltd. Fan Filters 334982

Description
RS PRO NTL-F323M Fan Filter
Request a Quote
Description
RS PRO NTL-F323M Fan Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 334982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
334982
Fan Filters 334982
RS PRO NTL-F323M Fan Filter

RS PRO NTL-F323M Fan Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 334982
Product Name Fan Filters
Construction Fan Filters; Filter Media; Mat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 315906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 74.15 SCFM (126 m³/hr)
View Details
HVAC Air Filters - 2560523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
HVAC Air Filters - 7302902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Glass fibre
Airflow 791 SCFM (1344 m³/hr)
View Details
HVAC Air Filters - 8802488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan coil
Media Type Synthetic
Airflow 606 SCFM (1030 m³/hr)
View Details