RS Components, Ltd. HVAC Air Filters 7302902

Description
RS PRO TA1-2020 HVAC Air Filter
Request a Quote
Description
RS PRO TA1-2020 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 7302902 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
7302902
HVAC Air Filters 7302902
RS PRO TA1-2020 HVAC Air Filter

RS PRO TA1-2020 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7302902
Product Name HVAC Air Filters
Construction Panel Air Filters; Panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
Pneumatic Filters - 2023454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 275 SCFM (468 m³/hr)
View Details
HVAC Air Filters - 8279645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details
HVAC Air Filters - 2560612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Patented Filter Media
Airflow 1350 SCFM (2294 m³/hr)
View Details