RS Components, Ltd. HVAC Air Filters 8802488

Description
Camfil 1062.51.15 HVAC Air Filter
Request a Quote
Description
Camfil 1062.51.15 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8802488 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8802488
HVAC Air Filters 8802488
Camfil 1062.51.15 HVAC Air Filter

Camfil 1062.51.15 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8802488
Product Name HVAC Air Filters
Construction Fan Filters; Fan coil
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 7374112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 7.17 inch (182 mm)
View Details
HVAC Air Filters - 7302883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 955 SCFM (1623 m³/hr)
View Details
HVAC Air Filters - 2560524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
HVAC Air Filters - 8279737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details