RS Components, Ltd. Plastic Sheets 3346450

Description
RS PRO 334-6450 Plastic Sheet
Request a Quote
Description
RS PRO 334-6450 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 3346450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
3346450
Plastic Sheets 3346450
RS PRO 334-6450 Plastic Sheet

RS PRO 334-6450 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3346450
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 771364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 1974378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Rods - 2577215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.6299 inch (16 mm)
View Details