RS Components, Ltd. Plastic Rods 1969994

Description
RS PRO 1969994 Fluoroplastics PTFE Rod
Request a Quote
Description
RS PRO 1969994 Fluoroplastics PTFE Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1969994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1969994
Plastic Rods 1969994
RS PRO 1969994 Fluoroplastics PTFE Rod

RS PRO 1969994 Fluoroplastics PTFE Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1969994
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1935430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.3937 inch (10 mm)
View Details
Plastic Rods - 636295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polytetrafluoroethylene
Width / O.D. 0.1969 inch (5 mm)
View Details
Plastic Rods - 2820654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.9843 inch (25 mm)
View Details
Rubber Sheets - 2658736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Conductive Rubber
Thickness 0.0630 inch (1.6 mm)
View Details