RS Components, Ltd. Plastic Sheets 680577

Description
RS PRO 680577 Plastic Sheet
Request a Quote
Description
RS PRO 680577 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 680577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
680577
Plastic Sheets 680577
RS PRO 680577 Plastic Sheet

RS PRO 680577 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680577
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1575 inch (4 mm)
View Details
Rubber Sheets - 2658736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Conductive Rubber
Thickness 0.0630 inch (1.6 mm)
View Details
Plastic Sheets - 1935452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.7874 inch (20 mm)
View Details
Plastic Sheets - 2820424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pet
Thickness 0.7874 inch (20 mm)
View Details