RS Components, Ltd. Hinges 7264078

Description
S/steel piano open sprung, 50 x 50mm
Request a Quote
Description
S/steel piano open sprung, 50 x 50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264078
Hinges 7264078
S/steel piano open sprung, 50 x 50mm

S/steel piano open sprung, 50 x 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264078
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 1834110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 9174286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 2.99 inch (76 mm)
Length 4.02 inch (102 mm)
View Details
Hinges - 4365109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details