RS Components, Ltd. Motor Starters 3277809

Description
Dold IL9017 AC230V 1.5kW Soft Starter
Request a Quote
Description
Dold IL9017 AC230V 1.5kW Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 3277809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
3277809
Motor Starters 3277809
Dold IL9017 AC230V 1.5kW Soft Starter

Dold IL9017 AC230V 1.5kW Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 3277809
Product Name Motor Starters
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Motor Starters - 2275223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Motor Starters - 7255553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details