RS Components, Ltd. Plastic Sheets 3136354

Description
RS PRO 313-6354 Plastic Sheet
Request a Quote
Description
RS PRO 313-6354 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 3136354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
3136354
Plastic Sheets 3136354
RS PRO 313-6354 Plastic Sheet

RS PRO 313-6354 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3136354
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 2035144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pur
Thickness 0.5906 inch (15 mm)
View Details
Plastic Sheets - 7481308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 5063208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 514372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.76 inch (70 mm)
View Details