RS Components, Ltd. HDMI Cables 277328

Description
4.9ft Premium Certified HDMI 2.0 Cable
Request a Quote
Description
4.9ft Premium Certified HDMI 2.0 Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 277328 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
277328
HDMI Cables 277328
4.9ft Premium Certified HDMI 2.0 Cable

4.9ft Premium Certified HDMI 2.0 Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 277328
Product Name HDMI Cables
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 2800513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
USB Cables - 2662511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 32.81 ft (100 dm)
View Details
AV Adapters - 2299962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details
HDMI Cables - 2862958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details