RS Components, Ltd. Video Converters 1778781

Description
DisplayPort to HDMI 4K Audio / Video Con
Request a Quote
Description
DisplayPort to HDMI 4K Audio / Video Con
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778781
Video Converters 1778781
DisplayPort to HDMI 4K Audio / Video Con

DisplayPort to HDMI 4K Audio / Video Con

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778781
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2887347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2075318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.1476 ft (0.4500 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5000 ft (1.52 dm)
View Details