RS Components, Ltd. 3242516

Description
Type J thermocouple with SERFLEX clamp for hoses. Hot solder insulated from the earth. Thermocouple Type = J Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = IEC
Request a Quote
Description
Type J thermocouple with SERFLEX clamp for hoses. Hot solder insulated from the earth. Thermocouple Type = J Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3242516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type J thermocouple with SERFLEX clamp for hoses. Hot solder insulated from the earth. Thermocouple Type = J Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = IEC

Type J thermocouple with SERFLEX clamp for hoses. Hot solder insulated from the earth.
Thermocouple Type = J
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3242516
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 79 inch (2000 mm)
View Details
 - 2287451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1236310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 2194450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details