RS Components, Ltd. DC Motors 3213186

Description
RS PRO 719RE800 DC Motor
Request a Quote
Description
RS PRO 719RE800 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 3213186 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
3213186
DC Motors 3213186
RS PRO 719RE800 DC Motor

RS PRO 719RE800 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 3213186
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.0821 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 7521951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.2 In-lbs (0.2060 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Motors - 4179655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3140 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 8347631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 2389759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.125 inch (3.2 mm)
View Details