RS Components, Ltd. Plastic Sheets 2035348

Description
RS PRO PAX A3 6.0mm Plastic Sheet
Request a Quote
Description
RS PRO PAX A3 6.0mm Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2035348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2035348
Plastic Sheets 2035348
RS PRO PAX A3 6.0mm Plastic Sheet

RS PRO PAX A3 6.0mm Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2035348
Product Name Plastic Sheets
Form / Shape Sheet or Film
Chemical System Srbp
Thickness 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0098 inch (0.2500 mm)
View Details
Plastic Rods - 1847080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.76 inch (70 mm)
View Details
Rubber Sheets - 205484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 2820648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.7874 inch (20 mm)
View Details