RS Components, Ltd. Plastic Rods 4386421

Description
Cast nylon 6/MoS2 rod stock,500x130mm
Request a Quote
Description
Cast nylon 6/MoS2 rod stock,500x130mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4386421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4386421
Plastic Rods 4386421
Cast nylon 6/MoS2 rod stock,500x130mm

Cast nylon 6/MoS2 rod stock,500x130mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386421
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2820597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 771819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 0.9843 inch (25 mm)
View Details
Rubber Sheets - 2027910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.3937 inch (10 mm)
View Details
Plastic Rods - 1969972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 2.76 inch (70 mm)
View Details