RS Components, Ltd. 2364255

Description
A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact. 1/2 in button magnet thermocouple. Ideal for ferrous metal surface measurement. Spring loaded junction to ensure good contact. 1 or 2-metre-long PTFE-® insulated twin-twisted wires . Temperature range -50 to 250°C Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact. 1/2 in button magnet thermocouple. Ideal for ferrous metal surface measurement. Spring loaded junction to ensure good contact. 1 or 2-metre-long PTFE-® insulated twin-twisted wires . Temperature range -50 to 250°C Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2364255 - RS Components, Ltd.
Corby, Northants, United Kingdom
A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact. 1/2 in button magnet thermocouple. Ideal for ferrous metal surface measurement. Spring loaded junction to ensure good contact. 1 or 2-metre-long PTFE-® insulated twin-twisted wires . Temperature range -50 to 250°C Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC

A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact.
1/2 in button magnet thermocouple. Ideal for ferrous metal surface measurement. Spring loaded junction to ensure good contact. 1 or 2-metre-long PTFE-® insulated twin-twisted wires . Temperature range -50 to 250°C
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 2364255
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 159118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 4554309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 10 inch (250 mm)
View Details
 - 1104463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details