RS Components, Ltd. Pneumatic Filters 299139

Description
EMERSON – AVENTICS R412009009 Filter
Request a Quote
Description
EMERSON – AVENTICS R412009009 Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 299139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
299139
Pneumatic Filters 299139
EMERSON – AVENTICS R412009009 Filter

EMERSON – AVENTICS R412009009 Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 299139
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 7374109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 3.62 inch (92 mm)
View Details
HVAC Air Filters - 2560682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Paint Stop Filter
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 8802488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan coil
Media Type Synthetic
Airflow 606 SCFM (1030 m³/hr)
View Details
HVAC Air Filters - 2560518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type Fiberglass; Polyester; Polyester
Height 39.37 inch (1000 mm)
View Details