RS Components, Ltd. HVAC Air Filters 2560518

Description
RS PRO JF050-100 Filter Media
Request a Quote
Description
RS PRO JF050-100 Filter Media
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 2560518 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
2560518
HVAC Air Filters 2560518
RS PRO JF050-100 Filter Media

RS PRO JF050-100 Filter Media

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2560518
Product Name HVAC Air Filters
Construction Filter Media; Media Roll
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8400691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Pet
Airflow 471 SCFM (800 m³/hr)
View Details
HVAC Air Filters - 7302766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 2000 SCFM (3400 m³/hr)
View Details
HVAC Air Filters - 2035147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction HVAC Air Filters
Media Type Fiberglass; Polyester; Polyester
Height 18.9 inch (480 mm)
View Details
Pneumatic Filters - 315904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 74.15 SCFM (126 m³/hr)
View Details