RS Components, Ltd. 2983014

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 24.6kg Compression Deflection = 3mm Shearing Load = 4.5kg Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 35mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 24.6kg Compression Deflection = 3mm Shearing Load = 4.5kg Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 35mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2983014 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 24.6kg Compression Deflection = 3mm Shearing Load = 4.5kg Thread Size = M4 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 35mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 24.6kg
Compression Deflection = 3mm
Shearing Load = 4.5kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 16mm
Overall Height = 35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2983014
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.7087 inch (18 mm)
View Details
 - 7773238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 474739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.89 inch (48 mm)
View Details
 - 1264973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details