RS Components, Ltd. Castor Wheels 149229

Description
Heavy swivel brake alu-pu wheel
Request a Quote
Description
Heavy swivel brake alu-pu wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149229
Castor Wheels 149229
Heavy swivel brake alu-pu wheel

Heavy swivel brake alu-pu wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149229
Product Name Castor Wheels
Maximum Load 1764 lbs (800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2702411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 882 lbs (400 kg)
View Details
Castor Wheels - 1964933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details