RS Components, Ltd. Instrument Cases 2971308

Description
Black heat sink case w/lid,200x105x61mm
Request a Quote
Description
Black heat sink case w/lid,200x105x61mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 2971308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
2971308
Instrument Cases 2971308
Black heat sink case w/lid,200x105x61mm

Black heat sink case w/lid,200x105x61mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2971308
Product Name Instrument Cases
Material Aluminum; Anodised aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 8.35 inch (212 mm)
Width 18.27 inch (464 mm)
View Details
Instrument Cases - 4073771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 2.6 inch (66 mm)
Length 9.06 inch (230 mm)
View Details
BBC micro:bit Cases - 2163764 - RS Components, Ltd.
Specs
Material ABS; Abs
View Details
Instrument Cases - 1951549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details