RS Components, Ltd. BBC micro:bit Cases 2163764

Description
DFRobot FIT0533 BBC micro:bit Case
Request a Quote
Description
DFRobot FIT0533 BBC micro:bit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2163764 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2163764
BBC micro:bit Cases 2163764
DFRobot FIT0533 BBC micro:bit Case

DFRobot FIT0533 BBC micro:bit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2163764
Product Name BBC micro:bit Cases
Material ABS; Abs
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 3.15 inch (80 mm)
View Details
Transit Cases - 2657640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
View Details
Anti Static Packaging - 173902 - RS Components, Ltd.
Specs
Container Type Bag
Height 2.99 inch (76 mm)
Width 2.99 inch (76 mm)
View Details
Transit Cases - 2874539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 10.2 inch (259 mm)
View Details