RS Components, Ltd. Instrument Cases 4073771

Description
MS66-16-23G
Request a Quote
Description
MS66-16-23G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 4073771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
4073771
Instrument Cases 4073771
MS66-16-23G

MS66-16-23G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4073771
Product Name Instrument Cases
Material Aluminum; Steel; Aluminium, steel
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 1811162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 16.93 inch (430 mm)
View Details
Transit Cases - 2874559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Resin
Height 15.51 inch (394 mm)
View Details
Storage Boxes - 1631901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 0.6299 inch (16 mm)
View Details
Instrument Cases - 1951524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Length 5.76 inch (146 mm)
Width 1.92 inch (48.7 mm)
View Details