RS Components, Ltd. Conduit Fittings 761981

Description
Cutterwell & Co Ltd 20CJB3W Junction Box
Request a Quote
Description
Cutterwell & Co Ltd 20CJB3W Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761981
Conduit Fittings 761981
Cutterwell & Co Ltd 20CJB3W Junction Box

Cutterwell & Co Ltd 20CJB3W Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761981
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details