RS Components, Ltd. DC Motors 2887594

Description
Micro Motors E192.12.5 DC Motor
Request a Quote
Description
Micro Motors E192.12.5 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2887594 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2887594
DC Motors 2887594
Micro Motors E192.12.5 DC Motor

Micro Motors E192.12.5 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2887594
Product Name DC Motors
Output Power 0.0273 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 3808661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 2389715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0588 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 8814494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
Gearbox Ratio 50 : 1
View Details
DC Motors - 8777152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
Gear Type Planetary; Planetary
View Details