RS Components, Ltd. Transit Cases 2878356

Description
Nanuk 925S-000BK-0A0 Transit Case
Request a Quote
Description
Nanuk 925S-000BK-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878356
Transit Cases 2878356
Nanuk 925S-000BK-0A0 Transit Case

Nanuk 925S-000BK-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878356
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 232210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.15 inch (80 mm)
Length 4.72 inch (120 mm)
View Details
Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Instrument Cases - 244140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.17 inch (55 mm)
Length 3.15 inch (80 mm)
View Details
Transit Cases - 2878377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 9.02 inch (229 mm)
View Details