RS Components, Ltd. Belt Pulleys 2865685

Description
Timing pulley,25 teeth 10mm W 5mm pitch
Request a Quote
Description
Timing pulley,25 teeth 10mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2865685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2865685
Belt Pulleys 2865685
Timing pulley,25 teeth 10mm W 5mm pitch

Timing pulley,25 teeth 10mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2865685
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 71 mm (2.8 inch)
View Details
Belt Pulleys - 7784843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 40
View Details
Belt Pulleys - 7784837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 24
View Details
Belt Pulleys - 744974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 15
View Details