RS Components, Ltd. Belt Pulleys 7784843

Description
MXL Plastic Pulley teeth 40, bore 8mm
Request a Quote
Description
MXL Plastic Pulley teeth 40, bore 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784843
Belt Pulleys 7784843
MXL Plastic Pulley teeth 40, bore 8mm

MXL Plastic Pulley teeth 40, bore 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784843
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 30
View Details
Belt Pulleys - 7784812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 12
View Details
Belt Pulleys - 7010619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur
Pulley Diameter 8 mm (0.3150 inch)
View Details
Belt Pulleys - 183631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 22
View Details