RS Components, Ltd. Linear Bearings 2849699

Description
LINEAR BEARING
Request a Quote
Description
LINEAR BEARING
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 2849699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
2849699
Linear Bearings 2849699
LINEAR BEARING

LINEAR BEARING

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 2849699
Product Name Linear Bearings
Open Closed - Bushing Closed
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 471281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 0.4724 inch (12 mm)
View Details
Cam Followers - 2346943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.38 inch (35 mm)
Dynamic Cap. 2709 lbs (1228 kg)
View Details
Linear Bearings - 2849087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.6693 inch (17 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
Linear Bearings - 3080914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Width 1.38 inch (35 mm)
Bearing Diameter 0.9843 inch (25 mm)
Bearing Length 1.57 inch (40 mm)
View Details