RS Components, Ltd. Workbenches 2723800

Description
Bott 16922800.19 Workbench
Request a Quote
Description
Bott 16922800.19 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2723800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2723800
Workbenches 2723800
Bott 16922800.19 Workbench

Bott 16922800.19 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723800
Product Name Workbenches
Length 23.6 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1271532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 31.5 inch (800.00 mm)
View Details
Workbenches - 1271518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Trolley
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details
Workbenches - 2658284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1323 lbs (600 kg)
View Details
Workbenches - 2723792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details