RS Components, Ltd. Worktops 2633601

Description
Multiplex worktop 1800x600x20mm thick
Request a Quote
Description
Multiplex worktop 1800x600x20mm thick
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Worktops - 2633601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Worktops
2633601
Worktops 2633601
Multiplex worktop 1800x600x20mm thick

Multiplex worktop 1800x600x20mm thick

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2633601
Product Name Worktops
Length 23.6 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
Workbenches - 659641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 27.6 inch (700 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
Workbenches - 8386425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 1770273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details