RS Components, Ltd. Workbenches 2848963

Description
MEUBLE ETABLI 1 TIROIR (INTERIEUR ETAGER
Request a Quote
Description
MEUBLE ETABLI 1 TIROIR (INTERIEUR ETAGER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848963
Workbenches 2848963
MEUBLE ETABLI 1 TIROIR (INTERIEUR ETAGER

MEUBLE ETABLI 1 TIROIR (INTERIEUR ETAGER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848963
Product Name Workbenches
Type Drawer Workbench
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2724072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Framework Bench
Length 35.4 inch (900 mm)
Width 78.7 inch (2000.00 mm)
View Details
Workbenches - 2723794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Welded Bench
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details
Workbenches - 1271532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 31.5 inch (800 mm)
Width 59.1 inch (1500.00 mm)
View Details
Workbenches - 8386425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Storage Bench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details