RS Components, Ltd. Hinges 2845481

Description
RS PRO 16668W Hinge
Request a Quote
Description
RS PRO 16668W Hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2845481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2845481
Hinges 2845481
RS PRO 16668W Hinge

RS PRO 16668W Hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2845481
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Hinges - 3410494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.4134 inch (10.5 mm)
Length 5 inch (127 mm)
View Details
Hinges - 4077256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.4724 inch (12 mm)
Length 1.42 inch (36 mm)
View Details