RS Components, Ltd. Hinges 3410494

Description
Steinbach & Vollman 3.51.0153.2
Request a Quote
Description
Steinbach & Vollman 3.51.0153.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3410494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3410494
Hinges 3410494
Steinbach & Vollman 3.51.0153.2

Steinbach & Vollman 3.51.0153.2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3410494
Product Name Hinges
Hinge Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details
Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 3487292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 2834057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details