RS Components, Ltd. Hinges 2834108

Description
M8 bolt-on polycarbonate hinge,60x60x8mm
Request a Quote
Description
M8 bolt-on polycarbonate hinge,60x60x8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2834108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2834108
Hinges 2834108
M8 bolt-on polycarbonate hinge,60x60x8mm

M8 bolt-on polycarbonate hinge,60x60x8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2834108
Product Name Hinges
Hinge Type Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details
Hinges - 9174416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details