RS Components, Ltd. Hinges 9174490

Description
SST piano hinge,2040x50x1.2mm, undrilled
Request a Quote
Description
SST piano hinge,2040x50x1.2mm, undrilled
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174490
Hinges 9174490
SST piano hinge,2040x50x1.2mm, undrilled

SST piano hinge,2040x50x1.2mm,undrilled

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174490
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Hinges - 2400533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.3445 inch (8.75 mm)
Length 3 inch (76.2 mm)
View Details
Hinges - 1104577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Hinges - 3399634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details