RS Components, Ltd. Hinges 7702996

Description
Black spring hinge, 67x55x4.5mm
Request a Quote
Description
Black spring hinge, 67x55x4.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7702996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7702996
Hinges 7702996
Black spring hinge, 67x55x4.5mm

Black spring hinge, 67x55x4.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7702996
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.21 inch (81.5 mm)
View Details
Hinges - 4365070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Hinges - 3487214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 2702865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Open Width 0.4724 inch (12 mm)
Leaf Material Steel; Steel
View Details