RS Components, Ltd. Hinges 4237098

Description
Stainless steel butt hinge,50x40x1.2mm
Request a Quote
Description
Stainless steel butt hinge,50x40x1.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 4237098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
4237098
Hinges 4237098
Stainless steel butt hinge,50x40x1.2mm

Stainless steel butt hinge,50x40x1.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4237098
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2555020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.3543 inch (9 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 7729638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details
Hinges - 9174501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Hinges - 3478349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details