RS Components, Ltd. Control Station Enclosures 2825507

Description
RS PRO CCS11GY06/RSP
Request a Quote
Description
RS PRO CCS11GY06/RSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2825507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2825507
Control Station Enclosures 2825507
RS PRO CCS11GY06/RSP

RS PRO CCS11GY06/RSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2825507
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Length 8.86 inch (225 mm)
Width 2.76 inch (70 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Control Station Enclosures - 2825505 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Length 7.28 inch (185 mm)
Width 2.76 inch (70 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details