RS Components, Ltd. Conduit Fittings 2822771

Description
Clipsal - Cable Management, Flexible Con
Request a Quote
Description
Clipsal - Cable Management, Flexible Con
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Conduit Fittings
2822771
Conduit Fittings 2822771
Clipsal - Cable Management, Flexible Con

Clipsal - Cable Management, Flexible Con

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2822771
Product Name Conduit Fittings
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Fitting Type 90° Bend
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
RS Components, Ltd.
Specs
Fitting Type Inspection Bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details