RS Components, Ltd. Conduit Fittings 2822605

Description
Clipsal - Cable Management, Solid Fittin
Request a Quote
Description
Clipsal - Cable Management, Solid Fittin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Conduit Fittings
2822605
Conduit Fittings 2822605
Clipsal - Cable Management, Solid Fittin

Clipsal - Cable Management, Solid Fittin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2822605
Product Name Conduit Fittings
Fitting Type Plug; Conduit Plug
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Fitting Type Fixed Straight
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material PVC & CPVC; PVC
View Details
RS Components, Ltd.
Specs
Fitting Type 90° Bend
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details