RS Components, Ltd. AC Motors 2821633

Description
TEC Motors 18.543TECCB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 18.543TECCB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821633 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821633
AC Motors 2821633
TEC Motors 18.543TECCB35-IE3 AC Motor

TEC Motors 18.543TECCB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821633
Product Name AC Motors
Output Power 24.79 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.01 HP
Shaft Speed 2890 rpm
View Details
AC Motors - 7793734 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Synchronous geared
Phase Single-phase
Continuous Torque 6.1 In-lbs (7 kg-cm)
View Details
AC Motors - 1879858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1410 rpm
Diameter / Width 9.35 inch (238 mm)
View Details
AC Motors - 621270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 1480 rpm
View Details