RS Components, Ltd. AC Motors 2821601

Description
TEC Motors 0.7523TECAB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 0.7523TECAB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821601 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821601
AC Motors 2821601
TEC Motors 0.7523TECAB35-IE3 AC Motor

TEC Motors 0.7523TECAB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821601
Product Name AC Motors
Output Power 1.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60.31 HP
Shaft Speed 2950 rpm
View Details
AC Motors - 2299209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
View Details
AC Motors - 2821591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4959 HP
Shaft Speed 1680 rpm
View Details
AC Motors - 1879858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1410 rpm
Diameter / Width 9.35 inch (238 mm)
View Details