RS Components, Ltd. AC Motors 2821631

Description
TEC Motors 18.523TECCB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 18.523TECCB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821631 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821631
AC Motors 2821631
TEC Motors 18.523TECCB35-IE3 AC Motor

TEC Motors 18.523TECCB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821631
Product Name AC Motors
Output Power 24.79 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2796326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.47 HP
Shaft Speed 1800 rpm
View Details
AC Motors - 2305171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.3351 HP
Shaft Speed 1375 rpm
View Details
AC Motors - 4784005 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 59.3 In-lbs (68.37 kg-cm)
View Details
AC Motors - 4784875 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 42.5 In-lbs (48.98 kg-cm)
View Details