RS Components, Ltd. AC Motors 2305171

Description
RS PRO AERV2T04R3307MT01 AC Motor
Request a Quote
Description
RS PRO AERV2T04R3307MT01 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2305171 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2305171
AC Motors 2305171
RS PRO AERV2T04R3307MT01 AC Motor

RS PRO AERV2T04R3307MT01 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2305171
Product Name AC Motors
Output Power 0.3351 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2052862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1435 rpm
View Details
AC Motors - 2821658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 2945 rpm
View Details
AC Motors - 1879877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2920 rpm
Diameter / Width 12.93 inch (328 mm)
View Details
AC Motors - 2821654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 40.21 HP
Shaft Speed 2945 rpm
View Details