RS Components, Ltd. AC Motors 2821608

Description
TEC Motors 1.123TECAB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 1.123TECAB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821608 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821608
AC Motors 2821608
TEC Motors 1.123TECAB35-IE3 AC Motor

TEC Motors 1.123TECAB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821608
Product Name AC Motors
Output Power 1.47 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1440 rpm
View Details
AC Motors - 1879858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1410 rpm
Diameter / Width 9.35 inch (238 mm)
View Details
AC Motors - 2821655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 40.21 HP
Shaft Speed 1470 rpm
View Details
AC Motors - 1879880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1440 rpm
Diameter / Width 12.93 inch (328 mm)
View Details