RS Components, Ltd. AC Motors 621272

Description
TECO Westinghouse AEEVYY0400757LTL7
Request a Quote
Description
TECO Westinghouse AEEVYY0400757LTL7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 621272 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
621272
AC Motors 621272
TECO Westinghouse AEEVYY0400757LTL7

TECO Westinghouse AEEVYY0400757LTL7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 621272
Product Name AC Motors
Output Power 73.71 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 29.48 HP
Shaft Speed 2945 rpm
View Details
AC Motors - 1879877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2920 rpm
Diameter / Width 12.93 inch (328 mm)
View Details
AC Motors - 2821631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 24.79 HP
Shaft Speed 2940 rpm
View Details
AC Motors - 2052868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1440 rpm
View Details