RS Components, Ltd. AC Motors 2821589

Description
TEC Motors 0.3723TECAB3-IE2 AC Motor
Request a Quote
Description
TEC Motors 0.3723TECAB3-IE2 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821589 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821589
AC Motors 2821589
TEC Motors 0.3723TECAB3-IE2 AC Motor

TEC Motors 0.3723TECAB3-IE2 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821589
Product Name AC Motors
Output Power 0.4959 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2299226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
AC Motors - 1879873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2900 rpm
Diameter / Width 12.95 inch (329 mm)
View Details
AC Motors - 2299222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
AC Motors - 2796319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.01 HP
Shaft Speed 1800 rpm
View Details