RS Components, Ltd. AC Motors 7793746

Description
RS PRO FMJ7201FJ2 AC Geared Motor
Request a Quote
Description
RS PRO FMJ7201FJ2 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 7793746 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
7793746
AC Motors 7793746
RS PRO FMJ7201FJ2 AC Geared Motor

RS PRO FMJ7201FJ2 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 7793746
Product Name AC Motors
AC Construction Synchronous geared
Phase Single-phase
Continuous Torque 0.5 In-lbs (0.6000 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 276764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0900 amps
Units Metric
Shaft Size 0.315 inch (8.0 mm)
View Details
AC Motors - 1879861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2835 rpm
View Details
AC Motors - 2052860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Units Metric
View Details
AC Motors - 2052872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1450 rpm
View Details